DLA - SMD-5962-90564 REV C

MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 September 1994
Status: inactive
Page Count: 28
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 87C51FB-12 High performance CHMOS single-chip 8-bit microcontroller 02 87C51FB-16 High performance CHMOS single-chip 8-bit microcontroller 03 87C654 High performance CHMOS single-chip 8-bit microcontroller 04 87C654-16 High performance CHMOS single-chip 8-bit microcontroller 05 87C654 High performance CHMOS single chip 8-bit microcontroller with 16K bytes of one time programmable EPROM memory (3.5 to 12 MHz 06 87C654-16 High performance CHMOS single-chip 8-bit microcontroller with 16K bytes of one time programmable EPROM memory (3.5 to 16 MHz

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style M GQCC1-J44 or CQCC2-J44 44 ceramic chip carrier "J" leaded package 1/ T See figure 1 44 ceramic chip carrier, "J" leaded package 1/ U CQCCQ-N44 44 square chip carrier package 1/ X GDIP1-T40 or CDIP2-T40 40 dual-in-line package 1/ Z See figure 2 44 ceramic chip carrier, gull wing leaded package 1/

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Voltage on [E bar][A bar]/VPP pin to VSS range - - - - - - - - - 0 V to +13.0 V Voltage on any other pin to VSS range - - - - - - - - −0.5 V to +6.5 V Maximum IOL per I/O pin - - - - - - - - - - - - - - - 15 mA Power dissipation (PD) - - - - - - - - - - - - - - - - 1.5 W 2/ Lead temperature (soldering, 10 seconds) - - - - - - - +265°C Thermal resistance, junction-to-case (ΘJC): Cases M, U and X - - - - - - - - - - - - - - - - - See MIL-STD-1835 Cases T and Z - - - - - - - - - - - - - - - - - - - 14°C/W Data retention - - - - - - - - - - - - - - - - - - - - 10 years

Case operating temperature range (TC) - - - - - - −55°C to +125°C 3/ Supply voltage (VCC) - - - - - - - - - - - - - - - 5.0 V ±10 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 12, 2020
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 9, 2015
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 17, 2013
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 2006
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-90564 REV C
September 14, 1994
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 19, 1993
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 9, 1992
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
A description is not available for this item.
November 20, 1991
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement