DLA - DESC-DWG-87042 REV A

RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS

inactive
Organization: DLA
Publication Date: 3 December 1992
Status: inactive
Page Count: 10
scope:

This drawing establishes the complete requirements for a hermetically sealed, solid state relay supplied to the "Y" screening requirements of MIL-R-28750.

The complete part number shall be 87042-001.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

August 24, 2005
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.
April 3, 2000
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 1, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for QEM...
DESC-DWG-87042 REV A
December 3, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 8, 1988
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.

References

Advertisement