DLA - DESC-DWG-87042
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
inactive
| Organization: | DLA |
| Publication Date: | 8 February 1988 |
| Status: | inactive |
| Page Count: | 9 |
Document History
August 24, 2005
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.
April 3, 2000
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 1, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for QEM...
December 3, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-87042
February 8, 1988
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.