DLA - DSCC-DWG-87042 REV E
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
active, Most Current
| Organization: | DLA |
| Publication Date: | 24 August 2005 |
| Status: | active |
| Page Count: | 10 |
scope:
This drawing describes the requirements for a hermetically sealed, solid state relay supplied to the "Y" screening requirements of MIL-PRF-28750.
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
DSCC-DWG-87042 REV E
August 24, 2005
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.
April 3, 2000
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 1, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for QEM...
December 3, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 8, 1988
RELAY, SOLID STATE, HERMETICALLY SEALED, ISOLATED, BI-DIRECTIONAL, 0.95 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
A description is not available for this item.