FORD WSS-M2G385-A2

ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC, STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 March 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl siloxane, platinum catalyst, adhesion promoters and alumina powder, with glass bead spacer material.

Document History

February 3, 2015
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
FORD WSS-M2G385-A2
March 28, 2003
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC, STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
September 14, 1995
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC
1. SCOPE The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...

References

Advertisement