FORD WSS-M2G385-A2
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 14 September 1995 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl siloxane, platinum catalyst, adhesion promoters and alumina powder, with glass bead spacer material.
Document History
February 3, 2015
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
March 28, 2003
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC, STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
FORD WSS-M2G385-A2
September 14, 1995
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC
1. SCOPE The material defined by this specification is a two component, primerless, thermal conducting, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...