CSA - C22.2 NO. 9.0-96

General Requirements for Luminaires

inactive
Organization: CSA
Publication Date: 1 January 1996
Status: inactive
Page Count: 227
scope:

This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical Code, Part I.

This Standard is intended to be used either by itself or in conjunction with other Standards in the No. 9 Series, such as

C22.2 No. 9.1* Landscape Lighting Nominal 12 V

No. 9.2* Suspension Lighting Systems

No. 9.3* Track Lighting Systems

No. 9.4* Self-Ballasted Fluorescent Lamps and Integral-Ballasted Adapters for Fluorescent Lamps

* under preparation

This standard does not apply to luminaires covered by other Part II standards, such as C22.2 No. 12 Portable Luminaires

No. 37 Christmas Tree and Other Decorative Lighting Devices

No. 46 Electric Air-Heaters

No. 89 Swimming-Pool Luminaires, Submersible Luminaires and Accessories

No. 137 Electric Luminaires for Use in Hazardous Locations

No. 141 Unit Equipment for Emergency Lighting

No. 166 Stage and Studio Luminaires

No. 206 Lighting Poles

No. 207 Portable and Stationary Electric Signs and Displays

No. 224 Radiant Heaters and Infrared and Ultraviolet Lamp Assemblies for Cosmetic or Hygienic Purposes in Nonmedical Applications

Document History

January 1, 1997
Supplement No. 1 to C22.2 No. 9.0-96 Consumer and Commercial Products
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical...
January 1, 1997
Supplement No. 1 to C22.2 No. 9.0-96 Consumer and Commercial Products
A description is not available for this item.
January 1, 1997
Supplement No. 1 to C22.2 No. 9.0-96 Consumer and Commercial Products
Preface This is the first edition of CSA Standard C22.2 No. 9.0, General Requirements for Luminaires. It is intended to be used in conjunction with other Standards in the No. 9 Series on Luminaires....
June 1, 1996
General Requirements for Luminaires
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical...
C22.2 NO. 9.0-96
January 1, 1996
General Requirements for Luminaires
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical...
January 1, 1996
General Requirements for Luminaires
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical...
January 1, 1996
Consumer and Commercial Products
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical...

References

Advertisement