CSA - C22.2 NO. 9.0-96
General Requirements for Luminaires
| Organization: | CSA |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 267 |
scope:
This Standard applies to luminaires for use in nonhazardous locations, intended for installation on branch circuits not exceeding 600 V nominal in accordance with the rules of the Canadian Electrical Code, Part I.
This Standard is intended to be used either by itself or in conjunction with other Standards in the No. 9 Series, such as
C22.2 No. 9.1* Landscape Lighting Nominal 12 V
No. 9.2* Suspension Lighting Systems
No. 9.3* Track Lighting Systems
No. 9.4* Self-Ballasted Fluorescent Lamps and Integral-Ballasted Adapters for Fluorescent Lamps
* under preparation
This standard does not apply to luminaires covered by other Part II standards, such as
C22.2 No. 12 Portable Luminaires
No. 37 Christmas Tree and Other Decorative Lighting Devices
No. 46 Electric Air-Heaters
No. 89 Swimming-Pool Luminaires, Submersible Luminaires and Accessories
No. 137 Electric Luminaires for Use in Hazardous Locations
No. 141 Unit Equipment for Emergency Lighting
No. 166 Stage and Studio Luminaires
No. 206 Lighting Poles
No. 207 Portable and Stationary Electric Signs and Displays
No. 224 Radiant Heaters and Infrared and Ultraviolet Lamp Assemblies for Cosmetic or Hygienic Purposes in Nonmedical Applications
Document History