DLA - SMD-5962-91763
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 January 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TL441AM Logarithmic amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-Tl6 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VCC) 2/ . . . . . . . . . . . +8.0 V dc Negative supply voltage (−VCC) 2/ . . . . . . . . . . . −8.0 V dc DC input voltage (VIN) 2/ . . . . . . . . . . . . . . . +6.0 V dc DC output sink current (any one output) (IO) . . . . . . +30 mA Maximum continuous power dissipation (PD) . . . . . . . 500 mW 3/ Storage temperature range (TSTG) . . . . . . . . . . . . −65°C to 150°C Lead temperature, soldering 1.6 mm (1/16 inch) from case for 60 seconds: Case E . . . . . . . . . . . . . . . . . . . . . . . . +300°C Case temperature, soldering for 60 seconds: Case 2 . . . . . . . . . . . . . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835
Positive supply voltage (+VCC) . . . . . . . . . . . . . +6.0 V dc Negative supply voltage (−VCC) . . . . . . . . . . . . . −6.0 V dc Peak-to-peak input voltage range for each 30 dB stage (VIN(P−P)) . . . . . . . . . . . . . . . . . . . +0.01 V dc to +1 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History