DLA - SMD-5962-91763 REV B

MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 February 2005
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 17, 2020
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
November 3, 2015
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-91763 REV B
February 17, 2005
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 28, 1997
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 21, 1994
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement