ASTM F1295

Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)

inactive
Buy Now
Organization: ASTM
Publication Date: 10 June 1997
Status: inactive
Page Count: 3
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1. Scope

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar to be used in the manufacture of surgical implants (1, 2, 3, 4).

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) units given in parentheses are for information only.

Document History

April 1, 2023
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
November 15, 2022
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
October 1, 2016
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
November 15, 2011
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7niobium alloy bar, wire, sheet, strip, and...
January 1, 2005
Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
(Footnote *) This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7niobium alloy bar and wire to be...
October 10, 2001
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical...
ASTM F1295
June 10, 1997
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
1. Scope 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar to be used in the manufacture of surgical...
January 10, 1997
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
A description is not available for this item.
January 1, 1992
Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications
A description is not available for this item.

References

Advertisement