DLA - SMD-5962-96690 REV D

MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 December 1998
Status: inactive
Page Count: 23
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K x 8-BIT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 5, 2018
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 13, 2011
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 7, 2005
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2003
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
September 19, 2000
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
March 29, 1999
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-96690 REV D
December 8, 1998
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
March 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
February 16, 1996
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
December 12, 1995
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement