DLA - SMD-5962-96690 REV B

MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 March 1997
Status: inactive
Page Count: 20
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance with class H requirements of MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 WMF128K8-150CQ5 FLASH EPROM, 128K × 8-bit 150 ns 02 WMF128K8-120CQ5 FLASH EPROM, 128K × 8-bit 120 ns 03 WMF128K8-90CQ5 FLASH EPROM, 128K × 8-bit 90 ns 04 WMF128K8-70CQ5 FLASH EPROM, 128K × 8-bit 70 ns 05 WMF128K8-60CQ5 FLASH EPROM, 128K × 8-bit 60 ns

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style T See figure 1 32 Flatpack, ceramic, single cavity X See figure 1 32 SOJ, ceramic, single cavity Y See figure 1 32 DIP, ceramic, single cavity

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) 2/ ................................. −2.0 V dc to +7.0 V dc Signal voltage range (any pin except A9) 2/ ................... −2.0 V dc to +7.0 V dc Power dissipation (PD) ........................................ 275 mW Storage temperature range ..................................... −65°C to +150°C Lead temperature (soldering, 10 seconds) ...................... +300°C Data retention ................................................ 10 years minimum Endurance (write/erase cycles) ................................ 10,000 cycles minimum A9 voltage for sector protect (VID) 3/ ........................ −2.0 V dc to +14.0 V dc

Supply voltage range (VCC) .................................... +4.5 V dc to +5.5 V dc Input low voltage range (VIL) ................................. −0.5 V dc to +0.8 V dc Input high voltage range (VIH) ................................ +2.0 V dc to VCC + 0.3 V dc Case operating temperature range (TC) ......................... −55°C to + 125°C A9 voltage for sector protect (VID) ........................... +11.5 V dc to +12.5 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K x 8-BIT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 5, 2018
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 13, 2011
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 7, 2005
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2003
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
September 19, 2000
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
March 29, 1999
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
December 8, 1998
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
SMD-5962-96690 REV B
March 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
February 16, 1996
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
December 12, 1995
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement