DLA - SMD-5962-96690 REV F
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 128K X 8-BIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 September 2000 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History