ISO 8678
Cup Head Square Neck Bolts with Small Head and Short Neck - Product Grade B
Organization: | ISO |
Publication Date: | 1 January 1988 |
Status: | active |
Page Count: | 7 |
ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This International Standard specifies the characteristics of cup head square neck bolts with small head, short neck, metric dimensions and threads from M6 up to and including M20, of product grade B.
If, in special cases, specifications other than those listed in this International Standard are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 4759-1.