BSI - BS 6195
Electric cables - Rubber or silicone rubber insulated flexible cables and cords for coil end leads
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
Document History
BS 6195
July 31, 2006
Electric cables - Rubber or silicone rubber insulated flexible cables and cords for coil end leads
A description is not available for this item.
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
Specification requirements for types of insulation, voltage categories and dimensions for a standard range of insulated flexible cables and cords intended for direct, permanent connection to a coil...
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
A description is not available for this item.
November 1, 1967
Specification for Insulated Flexible Cables and Cords for Coil Leads
Requirements, types of insulation, voltage categories and dimensions for flexible cables and cords used for coil leads of cross-sectional area 0.22 mm2 and larger. Six types are recognized, according...