BSI - BS 6195

Insulated Flexible Cables and Cords for Coil Leads

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1993
Status: inactive
Page Count: 19
ICS Code (Cables): 29.060.20

Document History

July 31, 2006
Electric cables - Rubber or silicone rubber insulated flexible cables and cords for coil end leads
A description is not available for this item.
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
Specification requirements for types of insulation, voltage categories and dimensions for a standard range of insulated flexible cables and cords intended for direct, permanent connection to a coil...
BS 6195
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
A description is not available for this item.
November 1, 1967
Specification for Insulated Flexible Cables and Cords for Coil Leads
Requirements, types of insulation, voltage categories and dimensions for flexible cables and cords used for coil leads of cross-sectional area 0.22 mm2 and larger. Six types are recognized, according...
Advertisement