BSI - BS 6195
Specification for Insulated Flexible Cables and Cords for Coil Leads
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1969 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Cables): | 29.060.20 |
scope:
Requirements, types of insulation, voltage categories and dimensions for flexible cables and cords used for coil leads of cross-sectional area 0.22 mm2 and larger. Six types are recognized, according to the material used for the insulation.
Document History
July 31, 2006
Electric cables - Rubber or silicone rubber insulated flexible cables and cords for coil end leads
A description is not available for this item.
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
Specification requirements for types of insulation, voltage categories and dimensions for a standard range of insulated flexible cables and cords intended for direct, permanent connection to a coil...
May 15, 1993
Insulated Flexible Cables and Cords for Coil Leads
A description is not available for this item.
BS 6195
November 1, 1967
Specification for Insulated Flexible Cables and Cords for Coil Leads
Requirements, types of insulation, voltage categories and dimensions for flexible cables and cords used for coil leads of cross-sectional area 0.22 mm2 and larger. Six types are recognized, according...