DLA - SMD-5962-83020 REV D

MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 July 1992
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS373 Octal, D-type, flip-flop with transparent latch and 3-state outputs 02 54ALS374 Octal, D-type, edge-triggered, flip-flop with 3-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/: Device type 01 - - - - - - - - - - - - - - - - - - 148.5 mW Device type 02 - - - - - - - - - - - - - - - - - - 170.5 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Normalized fanout (each output): At low logic level- - - - - - - - - - - - - - - - - - - 10 maximum At high logic level - - - - - - - - - - - - - - - - - - 20 maximum Minimum width of clock pulse (tp(clk)): Device type 02 at +25°C- - - - - - - - - - - - - - - - - - - - - - - 14 ns at −55°C and +125°C - - - - - - - - - - - - - - - - - 16.5 ns Minimum width of Enable pulse (tp(Enable)): Device type 01- - - - - - - - - - - - - - - - - - - - - 10 ns Minimum setup time before clock (tsetup): Device type 02- - - - - - - - - - - - - - - - - - - - - 10 ns Minimum hold time after clock (thold): Device type 02- - - - - - - - - - - - - - - - - - - - - 4 ns Minimum setup time before Enable (tsetup): Device type 01- - - - - - - - - - - - - - - - - - - - - 10 ns Minimum hold time after Enable (thold): Device type 01- - - - - - - - - - - - - - - - - - - - - 7 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 8, 2017
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 26, 2005
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 28, 1997
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete part number shall be as shown in...
June 5, 1996
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-83020 REV D
July 6, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 3, 1988
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1986
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
September 16, 1985
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
March 7, 1984
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement