scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete part number shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function
01 54ALS373 Octal, D-type, flip-flop with transparent
latch and 3-state outputs
02 54ALS374A Octal, D-type, edge-triggered, flip-flop
with 3-state outputs
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminal Package style
R GDIP1-T20 or GDIP2-T20 20 Dual-in-line
S GDFP2-F20 or GDFP3-F20 20 Flat
2 CQCC1-N20 20 Square chip carrier
Supply voltage range(VCC) ------------------------------ −0.5 V dc minimum to +7.0 V dc maximum
Input voltage range(VI) --------------------------------- −1.5 V dc at −18 mA to +7.0 V dc
Storage temperature range ------------------------------- −65°C to +150°C
Maximum power dissipation (PD) 4/:
Device type 01 ---------------------------------------- 148.5 mW
Device type 02 ---------------------------------------- 170.5 mW
Lead temperature (soldering, 10 seconds) ---------------- +300°C
Thermal resistance, junction-to-case (ΘJC) -------------- See MIL-STD-1835
Junction temperature (TJ) ------------------------------- +175°C
Supply voltage range (VCC) ----------------------------------------- +4.5 V dc minimum to +5.5 V dc maximum
Minimum high level input voltage (VIH) ----------------------------- 2.0 V dc
Maximum low level input voltage (VIL):
TC = +125°C ------------------------------------------- 0.7 V dc
TC = −55°C -------------------------------------------- 0.8 V dc
TC = +25°C -------------------------------------------- 0.8 V dc
Case operating temperature range (TC) ------------------ −55°C to +125°C
Normalized fanout (each output):
At low logic level ------------------------------------ 10 maximum
At high logic level ----------------------------------- 20 maximum
Minimum width of clock pulse (tp(clk)):
Device type 02
at +25°C --------------------------------------------- 14 ns
at −55°C and +125°C ---------------------------------- 16.5 ns
Minimum width of Enable pulse (tp(Enable)):
Device type 01 ---------------------------------------- 12 ns
Minimum setup time before clock (tsetup):
Device type 02 ---------------------------------------- 10 ns
Minimum hold time after clock (thold): 4 ns
Device type 02
Minimum setup time before Enable (tsetup):
Device type 01 ---------------------------------------- 10 ns
Minimum hold time after Enable (thold):
Device type 01 ---------------------------------------- 7 ns
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, logistics purposes.