NPFC - MIL-S-19500/596
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT, TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7218, 2N7219, 2N7221, 2N7222, 2N7218U, 2N7219U, 2N7221U, 2N7222U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 7 April 1995 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the detail requirements for an N-channel, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each device type as specified in MIL-S-19500, with avalanche energy maximum ratings (EAR and EAS) and maximum avalanche current IAR. Two level of product assurance for die (element evaluation).
See figure 1 (T0-254AA), figure 2 for surface mount, and figure 3 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELD, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, TC = +25°C.
Document History