NPFC - MIL-PRF-19500/596
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT, TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7218, 2N7219, 2N7221, 2N7222, 2N7218U, 2N7219U, 2N7221U, 2N7222U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 14 August 2002 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for a N-channel, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum ratings (EAR and EAS) and maximum avalanche current IAR. Two levels of product assurance are provided for die (element evaluation).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History