NPFC - MIL-M-38510/750

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 29 June 1992
Status: inactive
Page Count: 23
scope:

This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete Part on Identifying Number (PIN). The PIN shall be formulated in accordance with MIL-M-38510.

The device types shall be as follows:

Device type * Circuit 01/21 Quad 2-input NAND gate 02/22 Triple 3-input NAND gate 03/23 Dual 4-input NAND gate 24 8-input positive-NAND gate

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package X C-1 (16 terminal, .308" × .308" × .100"), square chip carrier package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Laboratory (RL/ERDS), Griffiss AFB, NY 13441-5700, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current (IIK, IOK) - - - - - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND)- - - - - - - - - - - - ±100 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - see MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Case operating temperature (TC)- - - - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT)- - - - - - - - - - - - - - - +0.0 V dc to VCC Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C Input low (VIL) maximum voltage- - - - - - - - - - - - - 0.90 V dc at VCC = 3.0 V dc 1.35 V dc at VCC = 4.5 V dc 1.65 V dc at VCC = 5.5 V dc Input high (VIH) minimum voltage - - - - - - - - - - - - 2.10 V dc at VCC = 3.0 V dc 3.15 V dc at VCC = 4.5 V dc 3.85 V dc at VCC = 5.5 V dc Input rise and fall rate (tr, tf) maximum: VCC = 3.6 V, VCC = 5.5 V - - - - - - - - - - - - - 8 ns/V

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Document History

Microcircuits, Digital, Advanced CMOS, Nand Gates, Monolithic Silicon, Positive Logic
A description is not available for this item.
October 23, 2018
Microcircuits, Digital, Advanced CMOS, Nand Gates, Monolithic Silicon, Positive Logic
A description is not available for this item.
January 10, 2014
Microcircuits, Digital, Advanced CMOS, Nand Gates, Monolithic Silicon, Positive Logic
A description is not available for this item.
April 2, 2009
Microcircuits, Digital, Advanced CMOS, Nand Gates, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
November 20, 2003
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
August 5, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
December 29, 1992
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/750
June 29, 1992
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and...
December 18, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
March 15, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, NAND GATES, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.

References

Advertisement