DLA - SMD-5962-89858

MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 6 December 1990
Status: inactive
Page Count: 12

Document History

February 22, 2006
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 7, 2000
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.
October 24, 1991
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-89858
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.

References

Advertisement