DLA - SMD-5962-89858 REV B
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
inactive
| Organization: | DLA |
| Publication Date: | 13 March 1997 |
| Status: | inactive |
| Page Count: | 13 |
Document History
February 22, 2006
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 7, 2000
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
SMD-5962-89858 REV B
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.
October 24, 1991
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.