DLA - SMD-5962-87738 REV B

MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 July 1994
Status: inactive
Page Count: 13

Document History

December 13, 2017
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 20, 2011
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 16, 2003
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 30, 1997
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87738 REV B
July 8, 1994
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 17, 1993
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 26, 1988
MICROCIRCUIT, LINEAR, PRECISION, LOW OFFSET, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement