DIN EN ISO 1183-1

Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pyknometer method and titration method (ISO 1183-1:2004)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2004
Status: inactive
Page Count: 13
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 1183 specifies three methods for the determination of the density of non-cellular plastics in the form of void-free moulded or extruded objects, as well as powders, flakes and granules.

- Method A: Immersion method, for solid plastics (except for powders) in void-free from.

- Method B: Liquid pycnometer method, for particles, powders, flakes, granules or small pieces of finished parts.

- Method C: Titration method, for plastics in any void-free form.

NOTE This part of ISO 1183 is applicable to pellets as long as they are void-free. Density is frequently used to follow variations in physical structure or composition of plastic materials. Density may also be useful in assessing the uniformity of samples or specimens. Often The density of plastic materials will depend upon the choice of specimen preparation method. When this is the case, precise details of the specimen preparation method will have to be included in the appropriate material specification. this note is applicable to all three methods.

Document History

March 1, 2024
Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pycnometer method and titration method (ISO/DIS 1183-1:2024); German and English version prEN ISO 1183-1:2024
A description is not available for this item.
September 1, 2019
Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pycnometer method and titration method (ISO 1183-1:2019, Corrected version 2019-05)
A description is not available for this item.
April 1, 2018
Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pyknometer method and titration method (ISO/DIS 1183-1:2018); German and English version prEN ISO 1183-1:2018
A description is not available for this item.
April 1, 2013
Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pyknometer method and titration method (ISO 1183-1:2012)
This part of ISO 1183 specifies three methods for the determination of the density of non-cellular plastics in the form of void-free moulded or extruded objects, as well as powders, flakes and...
DIN EN ISO 1183-1
May 1, 2004
Plastics - Methods for determining the density of non-cellular plastics - Part 1: Immersion method, liquid pyknometer method and titration method (ISO 1183-1:2004)
This part of ISO 1183 specifies three methods for the determination of the density of non-cellular plastics in the form of void-free moulded or extruded objects, as well as powders, flakes and...

References

Advertisement