DLA - SMD-5962-91697

MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 October 1992
Status: inactive
Page Count: 36
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q. and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 87C51FC High performance CHMOS single chip 8-bit microcontroller with 32K bytes user programmable EPROM 02 87C51FC-16 High performance CHMOS single-chip 8-bit microcontroller with 32K bytes user programmable EPROM

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for NON-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter 1/ Descriptive designator Terminals Package style T See figure 1 44 Ceramic chip carrier, J-leaded package U CQCC1-N44 44 Square chip carrier package X CDIP2-T40 or 40 Dual-in-line package GDIP1-T40 40 Dual-in-line package Z See figure 1 44 ceramic chip carrier, gullwing-leaded package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range ................................ −65°C to +150°C Voltage on EA/VPP pin to VSS.............................. 0.0 V dc to +13.0 V dc Voltage on any other pin to VSS........................... −0.5 V dc to +6.5 V dc Maximum IOL per I/O pin .................................. 15 mA Power dissipation (PD) ................................... 1.5 W 1/ Lead temperature (soldering 10 seconds)................... 265°C Thermal resistance, junction-to-case (θJC): Cases U and X .......................................... See MIL-STD-1835 Cases T and Z .......................................... 14°C/W Endurance................................................. 50 cycles/byte, minimum Data retention............................................ 10 years, minimum

Case Operating Temperature Range ......................... −55°C to +125°C 2/ Supply Voltage, Vcc ...................................... +5.0 V dc ± 20% Oscillator frequency...................................... 3.5 MHz to 16 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - -XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 12, 2020
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance...
July 15, 2008
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
June 6, 2003
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
A description is not available for this item.
May 10, 2002
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
A description is not available for this item.
September 3, 1996
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
July 14, 1994
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91697
October 7, 1992
MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q. and M) and...

References

Advertisement