DLA - SMD-5962-83024 REV D
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
inactive
| Organization: | DLA |
| Publication Date: | 31 August 1993 |
| Status: | inactive |
| Page Count: | 10 |
Document History
January 24, 2019
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
August 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
December 7, 2006
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
July 1, 2002
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
October 13, 2000
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
October 10, 1995
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
April 7, 1994
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class M hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
SMD-5962-83024 REV D
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.