DLA - SMD-5962-83024 REV F

MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR

inactive
Organization: DLA
Publication Date: 7 April 1994
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 6N140A 4-channel optical coupler

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line X See figure 1 16 Dual-in-line Y See figure 1 16 Dual-in-line Z See figure 1 16 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc 2/ Peak input current (each channel, ≤ 1 ms duration) . . 20 mA Average input current, IF (each channel) . . . . . . . 10 mA 3/ Reverse input voltage, VR (each channel) . . . . . . . 5 V dc Output current, IO (each channel) . . . . . . . . . . . 40 mA Output voltage, VO (each channel) . . . . . . . . . . . −0.5 V dc to +20 V dc 2/ Output power dissipation (each channel) . . . . . . . . 50 mW 4/ Storage temperature . . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Lead solder temperature (soldering, 10 seconds) . . . . +260°C (1.6 mm below seating plane) Thermal resistance, junction-to-case (θJC) Case outline E . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case outlines X, Y, and Z . . . . . . . . . . . . . . +28°C/W Case temperature . . . . . . . . . . . . . . . . . . . +170°C

Supply voltage range . . . . . . . . . . . . . . 2.0 V dc minimum to 18 V dc maximum High level input current . . . . . . . . . . . . 0.5 mA dc minimum (each channel) up to 5 mA dc maximum Low level input voltage . . . . . . . . . . . . . 0.8 V maximum (each channel) Ambient operating temperature range (TA) . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2019
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
August 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
December 7, 2006
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
July 1, 2002
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
October 13, 2000
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
October 10, 1995
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
SMD-5962-83024 REV F
April 7, 1994
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class M hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
Advertisement