DLA - SMD-5962-83024 REV E
MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
| Organization: | DLA |
| Publication Date: | 12 November 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class M hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 6N140A 4-channel optical coupler
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line X See figure 1 16 Dual-in-line Y See figure 1 16 Dual-in-line
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B,and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc 2/ Peak input current (each channel, ≤ 1 ms duration) - 20 mA Average input current, IF (each channel)- - - - - - - 10 mA 3/ Reverse input voltage, VR (each channel)- - - - - - - 5 V dc Output current, IO (each channel) - - - - - - - - - - 40 mA Output voltage, VO (each channel) - - - - - - - - - - −0.5 V dc to +20 V dc 2/ Output power dissipation, (each channel)- - - - - - - 50 mW 4/ Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) Case E - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case X and Y - - - - - - - - - - - - - - - - - - - +28°C/W Case temperature - - - - - - - - - - - - - - - - - - +170°C
Supply voltage range - - - - - - - - - - - - - - - - 2.0 V dc minimum to 18 V dc maximum High level input current range- - - - - - - - - - - - 0.5 mA dc minimum (each channel) up to 5 mA dc maximum Low level input voltage - - - - - - - - - - - - - - - 0.8 V maximum (each channel) Ambient operating temperature range (TA)- - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History