DIN EN 10219-2

Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2006
Status: inactive
Page Count: 38
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size ranges:

Circular: Outside diameters up to 2 500 mm Square:

Outside dimensions up to 500 mm x 500 mm

Rectangular: Outside dimensions up to 500 mm x 300 mm

The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex B.

Dimensions and sectional properties for a limited range of sizes are given in Annex C.

Technical delivery conditions are specified in EN 10219-1.

NOTE The designation of the sections' major axis (yy) and its minor axis (zz) align with the axis designation used for structural design in the structural Eurocodes.

Document History

July 1, 2019
Cold formed welded steel structural hollow sections - Part 2: Tolerances, dimensions and sectional properties
A description is not available for this item.
December 1, 2018
Cold formed welded steel structural hollow sections - Part 2: Tolerances, dimensions and sectional properties; German and English version prEN 10219-2:2018
A description is not available for this item.
February 1, 2016
Cold formed welded structural steel hollow sections - Part 2: Technical delivery conditions; German and English version prEN 10219-2:2016
A description is not available for this item.
DIN EN 10219-2
July 1, 2006
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size...
November 1, 1997
Cold formed welded structural hollow sections of non-alloy and fine grain structural steel - Part 2: Tolerances, dimensions and sectional properties
A description is not available for this item.

References

Advertisement