DS/IEC 68-2-38

Basic environmental testing procedures - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test

inactive, Most Current
Organization: DS
Publication Date: 1 January 1975
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The standard is applicable to component-type specimens. The object of the test is to determine in an accelerated manner the resistance to deteriorative effects of high temperature, humidity, and cold conditions.

Document History

DS/IEC 68-2-38
January 1, 1975
Basic environmental testing procedures - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test
The standard is applicable to component-type specimens. The object of the test is to determine in an accelerated manner the resistance to deteriorative effects of high temperature, humidity, and cold...

References

Advertisement