DS/EN 61048

Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 September 2006
Status: active
Page Count: 42
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 ?F, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz at altitudes up to 3 000 m.
Note These lamps and associated ballasts are covered by IEC 60081, IEC 60901, IEC 60188, IEC 60192, IEC 60662, and IEC 61167 and by IEC 61347-2-8 and IEC 61347-2-9, respectively.
It covers capacitors intended for connection in shunt or in series with the lamp circuit or an effective combination of these.
It covers only impregnated or unimpregnated capacitors, having a dielectric of paper, plastic film or a combination of both, either metallised or with metal foil electrodes.
This standard does not cover radio-interference suppressor capacitors the requirements for which are found in IEC 60384-14.
Tests given in this standard are type tests. Requirements for testing individual capacitors during production are not included.

Document History

March 2, 2016
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
DS/EN 61048
September 19, 2006
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 ?F, having a rated voltage...
September 13, 1999
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
June 7, 1999
Capacitors for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
June 7, 1999
Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
March 1, 1996
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
December 7, 1995
Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 ?F, having a rated voltage...
Advertisement