DS/EN 61048/A1/Corr.
Capacitors for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
| Organization: | DS |
| Publication Date: | 7 June 1999 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m. Does not cover radio-interference suppressor capacitors the requirements for which are given in IEC 60384-14. This publication supersedes IEC 60566.
Document History