DS/EN 61048

Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements

inactive
Organization: DS
Publication Date: 7 December 1995
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m. Does not cover radio-interference suppressor capacitors the requirements for which are given in IEC 384-14. This publication supersedes IEC 566.

Document History

March 2, 2016
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
September 19, 2006
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 ?F, having a rated voltage...
September 13, 1999
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
June 7, 1999
Capacitors for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
June 7, 1999
Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
March 1, 1996
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
DS/EN 61048
December 7, 1995
Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
This Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 ?F, having a rated voltage...
Advertisement