NPFC - TT-P-1757

PRIMER COATING, ALKYD BASE, ONE COMPONENT

inactive
Buy Now
Organization: NPFC
Publication Date: 14 August 1972
Status: inactive
Page Count: 23
scope:

This specification covers low-moisture-sensitivity corrosion-inhibiting primers, primarily intended for spray application on surface treated aluminum surfaces, or on surfaces coated with pretreatment coating in accordance with MIL-C-8514 or MIL-P-15328. This primer may be used either with or without top coating. When suitably thinned, the primer may be used for dip or flow-coat application. This specification provides for two compositions, one of which is suitable for use under AIR POLLUTION REGULATIONS

intended Use:

The primer covered by this specification is intended primarily for use as a corrosion inhibiting primer on aluminum aircraft or airborne equipment metal surfaces either alone or top coated... View More

Document History

May 15, 1997
PRIMER COATING, ALKYD BASE, ONE COMPONENT
This specification covers the requirements for two types, classes, and colors of a one-component, alkyd-base, corrosion-inhibiting primer coating. The primers coatings consist of the following...
August 21, 1984
PRIMER COATING, ALKYD BASE, ONE COMPONENT
A description is not available for this item.
September 26, 1983
PRIMER COATING, ALKYD BASE, ONE COMPONENT
This specification covers the requirements for two types and colors for one grade of a low-moisture-sensitivity, corrosion-inhibiting primer, primary intended for spray application on surface-treated...
TT-P-1757
August 14, 1972
PRIMER COATING, ALKYD BASE, ONE COMPONENT
The primer covered by this specification is intended primarily for use as a corrosion inhibiting primer on aluminum aircraft or airborne equipment metal surfaces either alone or top coated with...

References

Advertisement