NPFC - TT-P-1757

PRIMER COATING, ALKYD BASE, ONE COMPONENT

inactive
Buy Now
Organization: NPFC
Publication Date: 21 August 1984
Status: inactive
Page Count: 1

Document History

May 15, 1997
PRIMER COATING, ALKYD BASE, ONE COMPONENT
This specification covers the requirements for two types, classes, and colors of a one-component, alkyd-base, corrosion-inhibiting primer coating. The primers coatings consist of the following...
TT-P-1757
August 21, 1984
PRIMER COATING, ALKYD BASE, ONE COMPONENT
A description is not available for this item.
September 26, 1983
PRIMER COATING, ALKYD BASE, ONE COMPONENT
This specification covers the requirements for two types and colors for one grade of a low-moisture-sensitivity, corrosion-inhibiting primer, primary intended for spray application on surface-treated...
August 14, 1972
PRIMER COATING, ALKYD BASE, ONE COMPONENT
The primer covered by this specification is intended primarily for use as a corrosion inhibiting primer on aluminum aircraft or airborne equipment metal surfaces either alone or top coated with...
Advertisement