CSA - CAN/CSA-C50052-99
Cast Aluminium Alloy Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear, where the gas is used principally for its dielectric and/or arc-quenching properties, with rated voltages (a) 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater than 3 bar (gauge); and (b) 72.5 kV and above.
The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:
Circuit-breakers
Switch-disconnectors
Disconnectors
Earthing switches
Current transformers
Voltage transformers
Surge arrestors
Busbars and connections
The scope also covers pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc..
Document History