CSA - CAN/CSA-C50052-99

Cast Aluminium Alloy Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 29
scope:

This Standard apphes to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear, where the gas is used principally for its dielectric and/or arc-quenching properties, with rated voltages

(a) 1 kV and up to and including 52kV and with gas-filled compartments with design pressure greater than 3 bar (gauge); and

(b) 72.5 kV and above.

Document History

April 1, 1999
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
January 1, 1999
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
This Standard apphes to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor...
January 1, 1999
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
January 1, 1999
Cast Aluminium Alloy Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear
This Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor...
CAN/CSA-C50052-99
January 1, 1999
Cast Aluminium Alloy Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear
This Standard apphes to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor...
Advertisement