CSA - CAN/CSA-C50052-99
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
| Organization: | CSA |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties.
The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:
Circuit-breakers
Switch-disconnectors
Disconnectors
Earthing switches
Current transformers
Voltage transformers
Surge arrestors
Busbars and connections
The scope also covers pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.
Document History