DLA - SMD-5962-95690

MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 February 1996
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS-5104ARH Radiation hardened, dielectrically isolated low noise, quad, operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C CDIP2-T14 14 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Voltage between V+ and V− . . . . . . . . . . . . . . . 40 V Differential input voltage . . . . . . . . . . . . . . 7 V Voltage at either input terminal . . . . . . . . . . . +VS to −VS Peak output current . . . . . . . . . . . . . . . . . . Indefinite (one amplifier shorted to GND) Maximum package power dissipation (TA = +125°C) . . . . 0.67 W Maximum device power dissipation (PD) . . . . . . . . . 0.23 W 2/ Thermal resistance, junction-to-case (ΘJC) . . . . . . 24°C/W Thermal resistance, junction-to-ambient (ΘJA) . . . . 75°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . 275°C

Supply voltage range . . . . . . . . . . . . . . . . . ±5 V to ±15 V Input low voltage range . . . . . . . . . . . . . . . . 0 V to +0.8 V Common-mode input voltage (VCMIN) . . . . . . . . . . . ≤ ½ (V+ - V−) Load resistance (RL) . . . . . . . . . . . . . . . . . ≥ 2 KΩ Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C Radiation features: Neutron . . . . . . . . . . . . . . . . . . . . . . . 3/ Total dose . . . . . . . . . . . . . . . . . . . . . > 100 Krads (SI) Latch up . . . . . . . . . . . . . . . . . . . . . . None 4/

Unless otherwise specified, the following specification, standards, bulletin, and handbook of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-I-38535 - Integrated Circuits, Manufacturing, General Specification for. STANDARDS MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. MIL-STD-973 - Configuration Management. MIL-STD-1835 - Microcircuit Case Outlines. BULLETIN MILITARY MIL-BUL-103 - List of Standard Microcircuit Drawings (SMD's).

HANDBOOK MILITARY MIL-HDBK-780 - Standardized Military Drawings.

(Copies of the specification, standards, bulletin, and handbook required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 15, 2019
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
July 31, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
October 26, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
April 13, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 2, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
May 21, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 25, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
1. DATE NOTICE OF REVISION (NOR) (YYMMDD) Form Approved 97-06-25 OMB No. 0704-0188 THIS REVISION DESCRIBED BELOW HAS BEEN AUTHORIZED FOR THE DOCUMENT LISTED. Public reporting burden for this...
July 2, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
1. DATE NOTICE OF REVISION (NOR) (YYMMDD) Form Approved 96-07-02 OMB No. 0704-0188 THIS REVISION DESCRIBED BELOW HAS BEEN AUTHORIZED FOR THE DOCUMENT LISTED. Public reporting burden for this...
SMD-5962-95690
February 15, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD LOW NOISE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement