IEC 60947-5-3
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 66 |
Document History
August 1, 2013
Low-voltage switchgear and controlgear – Part 5-3: Control circuit devices and switching elements – Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
April 1, 2005
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
This part of IEC 60947 applies to proximity devices with an enhanced resistance to failure (PDF).
It specifies requirements for four different types of PDF.
NOTE Due to their enhanced resistance to...
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.
IEC 60947-5-3
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.