IEC 60947-5-3

Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2005
Status: inactive
Page Count: 80
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Switchgear and controlgear): 29.130
scope:

This part of IEC 60947 applies to proximity devices with an enhanced resistance to failure (PDF).

It specifies requirements for four different types of PDF.

NOTE Due to their enhanced resistance to failure, PDFs apply for instance to:

- interlocking devices (see ISO 14119);

- the detection of the presence or absence of protective devices (see ISO/TR 12100-1).

For a PDF used in applications where additional characteristics, dealt with in other standards, are required, it will be necessary to satisfy the requirements of all relevant standards.

Document History

August 1, 2013
Low-voltage switchgear and controlgear – Part 5-3: Control circuit devices and switching elements – Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
IEC 60947-5-3
April 1, 2005
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
This part of IEC 60947 applies to proximity devices with an enhanced resistance to failure (PDF). It specifies requirements for four different types of PDF. NOTE Due to their enhanced resistance to...
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.

References

Advertisement