IEC 60947-5-3

Low-voltage switchgear and controlgear – Part 5-3: Control circuit devices and switching elements – Requirements for proximity devices with defined behaviour under fault conditions (PDDB)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2013
Status: active
Page Count: 62
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault conditions (PDDB). It does not address any other characteristics that can be required for specific applications.

This standard does not cover proximity devices with analogue output.

This Standard does not deal with any specific requirements on acoustic noise as the noise emission of control circuit devices and switching elements is not considered to be a relevant hazard.

For a PDDB used in applications where additional characteristics, dealt with in other standards, are required, the requirements of all relevant standards apply.

The use of this standard alone does not demonstrate suitability for the implementation of any specific safety related functionality. In particular, this standard does not provide requirements for the actuation characteristics of a PDDB, or for means to reduce the effects of mutual interference between devices, e.g. coded targets. Therefore these and any other applicationspecific requirements will need to be considered in addition to the requirements of this standard.

NOTE 1 Due to their behaviour under fault conditions, PDDBs can, for example, be used as interlocking devices (see ISO 14119).

NOTE 2 The requirements for electro-sensitive protective equipment for the detection of persons are given in the IEC 61496 series.

Document History

IEC 60947-5-3
August 1, 2013
Low-voltage switchgear and controlgear – Part 5-3: Control circuit devices and switching elements – Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
April 1, 2005
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
This part of IEC 60947 applies to proximity devices with an enhanced resistance to failure (PDF). It specifies requirements for four different types of PDF. NOTE Due to their enhanced resistance to...
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 5-3: Control Circuit Devices and Switching Elements - Requirements for Proximity Devices with Defined Behaviour under Fault Conditions (PDF)
A description is not available for this item.

References

Advertisement