NPFC - MIL-M-38510/349
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, PARITY CHECKER, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 1 October 1986 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the detail requirements for monolithic silicon, advanced schottky TTL, parity checker microcircuit. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 9-bit odd/even parity generator/checker
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows.
Outline letter Case outline (MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package 2 C-2 (20 terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - 220 mW Lead temperature (soldering, 10 seconds) - - - - - 300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, and D - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History