AIR FORCE - A-A-58083A

TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 4-WHEEL DRIVE, ROUGH TERRAIN, 6,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER

inactive
Organization: AIR FORCE
Publication Date: 8 January 2007
Status: inactive
Page Count: 8
scope:

This commercial item description covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center capacity, forklift truck. It will be used for handling cargo on paved, mud, or snow covered surfaces.

intended Use:

The vehicle is intended for use in handling cargo in and around warehouses, loading platforms, and docks; on paved or other hard surfaces.

Document History

April 22, 2019
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 4-WHEEL DRIVE, ROUGH TERRAIN, 6,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER
This CID covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center capacity, forklift...
May 17, 2012
Truck, Lift, Fork, Diesel-Engine-Driven, Pneumatic-Tired, 4- Wheel Drive, Rough Terrain, 6,000 Pounds Capacity at 24 Inch Load Center
This commercial item description covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center...
A-A-58083A
January 8, 2007
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 4-WHEEL DRIVE, ROUGH TERRAIN, 6,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER
This commercial item description covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center...
October 18, 1996
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 4-WHEEL DRIVE, ROUGH TERRAIN, 6,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER
This commercial item description covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center...

References

Advertisement