DIN EN 3275
Aerospace series - Pipe coupling 8°30′ up to 28000 kPa - Dynamic beam seal; Metric series; Technical specification; German and English version EN 3275:2002
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8030' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28 000 kPa.
Document History
August 1, 2019
Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification; German and English version EN 3275:2019
A description is not available for this item.
November 1, 2018
Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification; German and English version FprEN 3275:2018
A description is not available for this item.
DIN EN 3275
September 1, 2002
Aerospace series - Pipe coupling 8°30′ up to 28000 kPa - Dynamic beam seal; Metric series; Technical specification; German and English version EN 3275:2002
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8030' dynamic beam seal pipe couplings, for...
May 1, 1994
Aerospace series; pipe coupling 8°30′; dynamic beam seal up to 28000 kPa; metric series; technical specification
A description is not available for this item.