DLA - MIL-S-19500/606

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R

inactive
Organization: DLA
Publication Date: 10 November 1992
Status: inactive
Page Count: 25
scope:

This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type specified in MIL-S-19500

See figure 1, TO-204AA and TO-204AE.

TA = +25°C unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310.A, Greenbelt, MD 20771 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
A description is not available for this item.
July 14, 2011
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 28, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 25, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7291, 2N7293, 2N7295, AND 2N7297 JANTXVM, D, R, AND JANSM, D AND R
A description is not available for this item.
February 6, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
MIL-S-19500/606
November 10, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching...

References

Advertisement