NPFC - MIL-PRF-19500/606

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 July 2004
Status: active
Page Count: 25
scope:

This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
A description is not available for this item.
July 14, 2011
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
MIL-PRF-19500/606
July 28, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 25, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7291, 2N7293, 2N7295, AND 2N7297 JANTXVM, D, R, AND JANSM, D AND R
A description is not available for this item.
February 6, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 10, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching...

References

Advertisement